Panasonic Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW6812V

Description
RES, 68K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2616
Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2616
RES, 68K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 68K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7662
Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7662
RES, 68K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 68K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2616
Product Name Res, 68K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers