Panasonic Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW6492V

Description
RES, 64K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7656
Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7656
RES, 64K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 64K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2610
Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2610
RES, 64K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 64K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7656
Product Name Res, 64K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details