Panasonic Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW6342V

Description
RES, 63K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2608
Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2608
RES, 63K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 63K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7654
Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7654
RES, 63K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 63K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2608
Product Name Res, 63K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details