Panasonic Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW6191V

Description
RES, 6K19, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2603
Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2603
RES, 6K19, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K19, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7651
Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7651
RES, 6K19, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K19, 0.05%, 0.125W, 0805/THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2603
Product Name Res, 6K19, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details