Panasonic Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW5362V

Description
RES, 53K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7639
Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7639
RES, 53K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2590
Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2590
RES, 53K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7639
Product Name Res, 53K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details