Panasonic Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4751V

Description
RES, 4K75, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2577
Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2577
RES, 4K75, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K75, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4252
Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4252
RES, 4K75, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K75, 0.05%, 0.125W, 0805/THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2577
Product Name Res, 4K75, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details