Panasonic Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW4122V

Description
RES, 41K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2562
Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2562
RES, 41K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 41K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4247
Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4247
RES, 41K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 41K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2562
Product Name Res, 41K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details