Panasonic Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3832V

Description
RES, 38K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2554
Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2554
RES, 38K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 38K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7610
Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7610
RES, 38K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 38K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2554
Product Name Res, 38K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers