Panasonic Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW3602V

Description
RES, 36K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 36K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7604
Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7604
RES, 36K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 36K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2548
Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2548
RES, 36K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 36K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6VRW3602V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VRW3602V
Chip Resistor - Surface Mount ERA-6VRW3602V
RES 36K OHM 0.05% 1/4W 0805

RES 36K OHM 0.05% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH7604 ERA-6VRW3602V
Product Name Res, 36K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms 36000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers