Panasonic Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3242V

Description
RES, 32K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 32K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2536
Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2536
RES, 32K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 32K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7593
Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7593
RES, 32K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 32K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2536
Product Name Res, 32K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 32400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details