Panasonic Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3161V

Description
RES, 3K16, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2533
Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2533
RES, 3K16, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K16, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7591
Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7591
RES, 3K16, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K16, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2533
Product Name Res, 3K16, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details