Panasonic Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW1802V

Description
RES, 18K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2478
Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2478
RES, 18K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 18K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7544
Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7544
RES, 18K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 18K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2478
Product Name Res, 18K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details