Panasonic Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1742V

Description
RES, 17K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7540
Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7540
RES, 17K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2474
Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2474
RES, 17K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7540
Product Name Res, 17K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers