Panasonic Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1471V

Description
RES, 1K47, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2457
Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2457
RES, 1K47, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7525
Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7525
RES, 1K47, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2457
Product Name Res, 1K47, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details