Panasonic Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1371V

Description
RES, 1K37, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2451
Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2451
RES, 1K37, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K37, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7519
Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7519
RES, 1K37, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K37, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2451
Product Name Res, 1K37, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details