Panasonic Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1272V

Description
RES, 12K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7515
Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7515
RES, 12K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2446
Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2446
RES, 12K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7515
Product Name Res, 12K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details