Panasonic Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1241V

Description
RES, 1K24, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7513
Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7513
RES, 1K24, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K24, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2443
Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2443
RES, 1K24, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K24, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7513
Product Name Res, 1K24, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details