Panasonic Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1182V

Description
RES, 11K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2438
Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2438
RES, 11K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 11K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4231
Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4231
RES, 11K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 11K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2438
Product Name Res, 11K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers