RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm;
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH7491 |
| Product Name | Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 95300 ohms |