Panasonic Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB8452V

Description
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7481
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7481
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2407
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2407
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7481
Product Name Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details