Panasonic Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB7151V

Description
RES, 7K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2390
Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2390
RES, 7K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7466
Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7466
RES, 7K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2390
Product Name Res, 7K15, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details