Panasonic Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB6802V

Description
RES, 68K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2385
Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2385
RES, 68K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7462
Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7462
RES, 68K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2385
Product Name Res, 68K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details