Panasonic Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB5902V

Description
RES, 59K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7452
Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7452
RES, 59K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2371
Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2371
RES, 59K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 59K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7452
Product Name Res, 59K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details