Panasonic Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB5622V

Description
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7448
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7448
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2367
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2367
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7448
Product Name Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details