Panasonic Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4222V

Description
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7421
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7421
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2335
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2335
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7421
Product Name Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details