Panasonic Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB4122V

Description
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2333
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2333
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7419
Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7419
RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2333
Product Name Res, 41K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details