Panasonic Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3922V

Description
RES, 39K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7415
Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7415
RES, 39K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2329
Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2329
RES, 39K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7415
Product Name Res, 39K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers