Panasonic Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3901V

Description
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7412
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7412
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2326
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2326
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7412
Product Name Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details