Panasonic Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB3401V

Description
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7401
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7401
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2312
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2312
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7401
Product Name Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details