Panasonic Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2941V

Description
RES, 2K94, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2296
Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2296
RES, 2K94, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K94, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7385
Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7385
RES, 2K94, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K94, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2296
Product Name Res, 2K94, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers