Panasonic Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2801V

Description
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4213
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4213
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2292
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2292
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4213
Product Name Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details