Panasonic Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB2202V

Description
RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2267
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2267
RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7362
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7362
RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2267
Product Name Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details