Panasonic Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1302V

Description
RES, 13K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2219
Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2219
RES, 13K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7318
Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7318
RES, 13K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2219
Product Name Res, 13K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details