Panasonic Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB9101V

Description
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2185
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2185
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7290
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7290
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2185
Product Name Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details