Panasonic Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6801V

Description
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7263
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7263
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2155
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2155
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7263
Product Name Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details