Panasonic Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6191V

Description
RES, 6K19, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2145
Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2145
RES, 6K19, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7256
Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7256
RES, 6K19, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2145
Product Name Res, 6K19, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details