Panasonic Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6041V

Description
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7254
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7254
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2143
Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2143
RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6VPB6041V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB6041V
Chip Resistor - Surface Mount ERA-6VPB6041V
RES 6.04K OHM 0.1% 1/4W 0805

RES 6.04K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH7254 ERA-6VPB6041V
Product Name Res, 6K04, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6040 ohms 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details