Panasonic Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5602V

Description
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2136
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2136
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7247
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7247
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2136
Product Name Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details