Panasonic Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5361V

Description
RES, 5K36, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7242
Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7242
RES, 5K36, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K36, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2131
Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2131
RES, 5K36, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K36, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7242
Product Name Res, 5K36, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details