Panasonic Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5231V

Description
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2129
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2129
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7240
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7240
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2129
Product Name Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details