Panasonic Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB4222V

Description
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7219
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7219
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2106
Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2106
RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7219
Product Name Res, 42K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details