Panasonic Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3902V

Description
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2098
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2098
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components - 67AH4189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
67AH4189
Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components 67AH4189
RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2098
Product Name Res, 39K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers