Panasonic Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3832V

Description
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7210
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7210
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2096
Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2096
RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 38K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7210
Product Name Res, 38K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers