Panasonic Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3741V

Description
RES, 3K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2093
Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2093
RES, 3K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7207
Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7207
RES, 3K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K74, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2093
Product Name Res, 3K74, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details