Panasonic Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3601V

Description
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2089
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2089
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7205
Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7205
RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2089
Product Name Res, 3K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details