Panasonic Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3301V

Description
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7196
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7196
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2079
Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2079
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7196
Product Name Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details