Panasonic Chip Resistor - Surface Mount ERA-6VPB2492V

Description
RES 24.9K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 24.9K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB2492V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB2492V
Chip Resistor - Surface Mount ERA-6VPB2492V
RES 24.9K OHM 0.1% 1/4W 0805

RES 24.9K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2052
Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2052
RES, 24K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7171
Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7171
RES, 24K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB2492V 67AH2052
Product Name Chip Resistor - Surface Mount Res, 24K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 24900 ohms 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details