Panasonic Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2372V

Description
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7165
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7165
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2046
Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2046
RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7165
Product Name Res, 23K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details