RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm;
RES, 22K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22.6kohm;
RES 22.6K OHM 0.1% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AH7161 | ERA-6VPB2262V |
| Product Name | Res, 22K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 22600 ohms | 22600 ohms |