Panasonic Chip Resistor - Surface Mount ERA-6VPB2202V

Description
RES 22K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 22K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB2202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB2202V
Chip Resistor - Surface Mount ERA-6VPB2202V
RES 22K OHM 0.1% 1/4W 0805

RES 22K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components - 67AH4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
67AH4183
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components 67AH4183
RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2038
Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2038
RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB2202V 67AH4183
Product Name Chip Resistor - Surface Mount Res, 22K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details